RF Adapters - Between Series ADAPTER BNC 50 OHM BNC(M) TO RCA(F)
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity.
Gender = Female, Male
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Body Plating = Nickel
Polarity = Normal
Series Number = 25
RF/COAXIAL ADAPTER, RCA JACK-BNC PLUG, 50 OHM; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions
Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 Ω-75 Ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.
VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
Product Number | 25-7510 | 8860327 | 54M7978 | 70081301 |
Product Name | RF Adapters - Between Series | Rf/coaxial Adapter, Rca Jack-Bnc Plug, 50 Ohm; Inter Series Connector A Aim Cambridge - Cinch Connectivity | ADAPTER; BNC MALE TO RCA FEMALE | |
Gender | Male / Plug; Female / Jack |