Cinch Connectivity range of 50 ohm professional grade PCB mount MMCX connectors with brass body and gold plated contact pin. The 50 ohm professional grade PCB MMCX connectors are available as straight or right angle making them suitable for a wide range of applications.
Max Frequency - 6 GHz. Impedance - 50 Ohm. Operating Temperature - 65°C to + 165°C
Gender = Male
Body Orientation = Straight
Termination Method = Solder
Mounting Type = PCB Mount
Body Plating = Gold over Nickel over Copper
Impedance = 50Ohms
Mating Type = Quick Connect
Operating Frequency = 0 - 6GHz
Contact Plating = Gold over Nickel over Copper
Contact Material = Beryllium Copper
MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors PC ST PLG .115" LEGS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF/COAXIAL, Mm x C PLUG, STRAIGHT, 50 OHM SOLDER; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG316, RG316DS; Frequency Max:6GHz RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors |
Product Number | 8859942 | J601-ND | 135-3801-201 | 135-3801-201 | 83F6819 |
Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | RF Coaxial Board Mount Connector | Rf/coaxial, Mm X C Plug, Straight, 50 Ohm Solder; Connector Type Johnson - Cinch Connectivity | |
Category | Coaxial Connector; RF and Microwave Connector | Coaxial Connector; RF and Microwave Connector | Coaxial Connector | ||
Connector Type | MMCX | MMCX; Plug, Male Pin | MCX; MMCX | ||
Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
Termination | Solder | Solder |