L-com, Inc. 50 Ohm BNC Crimp Plug for RG58 Plenum (20 AWG C.C.) Cable BAC836A-58P

Description
This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features 50 Ohm BNC Male interface Crimp style termination to RG58 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Plug for RG58 Plenum (20 AWG C.C.) Cable - BAC836A-58P - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Plug for RG58 Plenum (20 AWG C.C.) Cable
BAC836A-58P
50 Ohm BNC Crimp Plug for RG58 Plenum (20 AWG C.C.) Cable BAC836A-58P
This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features 50 Ohm BNC Male interface Crimp style termination to RG58 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector Associated bulk cable and crimp tools available Application Coaxial cable assembly OEM applications Premise wiring

This male BNC RF connector is designed for crimp attachment to RG58U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .213" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • 50 Ohm BNC Male interface
  • Crimp style termination to RG58 plenum coaxial cable
  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector
  • Associated bulk cable and crimp tools available

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number BAC836A-58P
Product Name 50 Ohm BNC Crimp Plug for RG58 Plenum (20 AWG C.C.) Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

 - 1122218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Tee
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
BNC Female, RG59/U - 8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details