Cherry KC 1068 meets the requirements of IP 68 protection class and is protected against dust, dirt and liquids. This robust wired keyboard is ideal for applications with stringent hygiene requirements and harsh industrial environments. It provides Cherry quality in design, reliability and function for all hygiene-critical areas
IP 68 tested - protected against dust, dirt and liquids (up to a depth of 1 m). Standard keyboard in heat-sealed protective case. Resistant to water, detergent, isopropyl alcohol and diesel Info: Keyboard can be disinfected. Up to 10 million keystrokes. Ultra flat for optimal comfort . Whisper keystroke technology - creates less typing noise. Tactile key response. Easy to install with Plug & Play using the USB connection
Wired/Wireless = Wired
Model = JK-1068EU-0
Connection Type = USB
Keyboard Type = Standard
Keyboard Layout = QWERTZ
Colour = Grey
Dimensions = 460 x 172 x 23mm
Height = 23mm
Width = 460mm
Depth = 172mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keyboards |
Product Number | 1250484 |
Applications | Standard |