CHERRY KC 1000 is rock-solid CHERRY technology, modern, flat design with gentle, quiet and durable wear-resistant keys. Universal, reliable and optimised for professional use
Key technology: LPK. Flat, corded keyboard including cursor and number pad. Whisper keystroke keys with wear-resistant laser key legends. Up to 10 million keystrokes. 4 hotkeys (calculator/e-mail, browser/sleep mode). Plug & Play via USB connection. 3 blue status LEDs. Optimised for professional use in the office (GS approval)
Wired/Wireless = Wired
Connection Type = USB
Keyboard Type = Standard
Keyboard Layout = QWERTY (UK)
Colour = Black
Industrial Use = Yes
Built-In USB Hub = Yes
Dimensions = 458 x 170 x 20mm
Height = 20mm
Width = 458mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keyboards |
Product Number | 8743991 |
Applications | Industrial; Standard |