If you lack space, this is where this 19in. compact keyboard comes into its own, particularly where theres no room for a mouse. A high-quality integrated touchpad takes on all the mouse functions.
Compact professional keyboard. Integrated touchpad with mouse buttons. Superior Cherry MX keys with gold crosspoint contacts. Ideal for industrial use and 19in. applications. Designed for continuous use. USB version is programmable. 2 year manufacturers warranty
Wired/Wireless = Wired
Connection Type = USB
Keyboard Type = Compact
Keyboard Layout = QWERTY (UK)
Colour = Black
Industrial Use = Yes
Dimensions = 415 x 193 x 37mm
Height = 37mm
Width = 415mm
Depth = 193mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keyboards |
Product Number | 493128 |
Applications | Industrial; Compact |