Nortech Engineering, Inc. Datasheets for Industrial Keyboards

Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.  
Industrial Keyboards: Learn more

Product Name Notes
Ruggedized rackmount keyboards from Nortech capture the market for rackmount peripherals. The HRDW-99310 offers the benefit of an integrated ruggedized HulaPoint™ pointing device. These units are standard 19" rackdrawers with...
The HRDW-99000 combines a HulaPoint II™ , an upgraded pointing device that offers improved sensitivity and increased durability, and a 10-key numeric keypad in a ruggedized stainless steel case, to...
The HRDW-99012 is a NEMA 4X rated keyboard with an ABS polycarbonate case. It features 116-key functionality, including 24 function keys. Its integrated HulaPoint II™, an upgraded pointing device that...
The HRDW-99701 boasts a 30-foot RF range, while operating in continuous power conservation mode, for a 6-month average battery life. Because the HRDW-99701 uses radio frequency signals, it is not...