GETT North America LLC Datasheets for Industrial Keyboards
Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.
Industrial Keyboards: Learn more
| Product Name | Notes |
|---|---|
| Antimicrobial surface Integrated capacitive touchpad Surface can be wiped and disinfected Desktop version with short travel switches Individual layouts on demand | |
| Can be fully cleaned and provides comfortable typing Locking key to prevent any incorrect commands being triggered Adjustable illumination Magnetic mountings to attach the unit to magnetic surfaces in a... | |
| Can be fully cleaned and provides comfortable typing Locking key to prevent any incorrect commands being triggered Adjustable illumination Magnetic mountings to attach the unit to magnetic surfaces in a... | |
| Common office keyboard with a waterproof sealed electronic Excellent typing Can be completely immersed into water or detergents Ergonomic design Modifications on demand Have you dared to take a closer... | |
| Complete dust and waterproof keyboard Antimicrobial surface for additional protection Can be completely cleaned and disinfected Soft typing because of silicone switch elements Individual modifications on demand Have you dared... | |
| Complete dust and waterproof keyboard Mechanical switches for a hard and precise keystroke Backlite function with an 8 stage dimmer Integrated mouse button and geared up for VESA mounting Individual... | |
| Designed for 19" rack integration Height of 1 rack units (RU) or 44.45 mm Integrated capacitive touchpad Robust polyester front foil with key embossment Individual modifications on demand | |
| Designed for 19" rack integration Height of 4 rack units (RU) or 177.8 mm Integrated capacitive touchpad Robust polyester front foil with key embossment Individual modifications on demand | |
| Designed for 19" rack integration Height of 4 rack units (RU) or 177.8 mm Integrated mechanical 38 mm trackball IP65 resistant against dirt, dust and liquids Individual modifications on demand... | |
| Designed for 19" rack integration Height of 4 rack units (RU) or 177.8 mm Robust polyester front foil with key embossment IP65 resistant against dirt, dust and liquids Individual modifications... | |
| Dust and waterproof keyboard Can be completely disinfected Soft and comfortable typing Good basic quality and cost-effective Individual modifications on demand | |
| Dust and waterproof keyboard Can be completely disinfected Soft typing through silicone switching elements Good basic quality and cost-effective Individual modifications on demand GETT has now completed the “Smart Clinical... | |
| Integrated 38-mm trackball Robust polyester front foil with key embossment Rugged plastic enclosure IP65 resistant against dirt, dust and liquids Individual modifications on demand | |
| Integrated 38-mm trackball Robust polyester front foil with key embossment Rugged plastic enclosure Resistant against dirt, dust and liquids (IP65) Individual modifications on demand | |
| Integrated capacitive touchpad Robust polyester front foil with key embossment Rugged plastic enclosure IP65 resistant against dirt, dust and liquids Individual modifications on demand | |
| Robust construction Flat full-aluminum enclosure Integrated capacitive touchpad IP65 resistant against water and dust ingress Individual modifications on demand | |
| Robust panel-mount keyboard for frontal integration Integrated 38-mm trackball IP65 resistant against dirt, dust and liquids Soft typing through switching elements Individual modifications on demand | |
| Robust panel-mount keyboard for frontal integration Integrated 38-mm-trackball Robust polyester front foil with key embossment IP65 resistant against dirt, dust and liquids Individual modifications on demand | |
| Robust panel-mount keyboard for frontal integration Integrated capacitive touchpad IP65 resistant against dirt, dust and liquids Soft typing through switching elements Individual modifications on demand | |
| Robust panel-mount keyboard for frontal integration Integrated capacitive touchpad Robust polyester front foil with key embossment IP65 resistant against dirt, dust and liquids Individual modifications on demand | |
| Robust panel-mount keyboard for frontal integration Robust polyester front foil with key embossment Threaded studs on the reverse side ensure an easy integration IP65 resistant against dirt, dust and liquids... | |
| Robust panel-mount keyboard for frontal integration Threaded studs on the reverse side ensure an easy integration IP65 resistant against dirt, dust and liquids Soft typing through switching elements Individual modifications... | |
| Robust polyester front foil with key embossment Rugged plastic enclosure IP65 resistant against dirt, dust and liquids Short travel keys as switching elements Individual modifications on demand | |
| Stainless steel panel mount keyboard for frontal integration with 25-mm trackball Compact full keyboard layout Soft typing through switching elements IP65 resistant against water and dust ingress Individual modifications on... | |
| Stainless steel panel mount keyboard for frontal integration with 38-mm trackball Full keyboard layout Soft typing through switching elements IP65 resistant against water and dust ingress Individual modifications on demand... | |
| Stainless steel panel mount keyboard for frontal integration with touchpad Full keyboard layout Soft typing through silicone switching elements IP65 resistant against water and dust ingress Individual modifications on demand... | |
| Stainless steel panel mount keyboard for frontal integration with touchpad Compact full keyboard layout Soft typing through switching elements IP65 resistant against water and dust ingress Individual modifications on demand... | |
| Stainless steel panel mount keyboard for frontal integration with touchpad Full keyboard layout Soft typing through silicone switching elements IP65 resistant against water and dust ingress Individual modifications on demand... | |
| Stainless steel panel mount keyboard for frontal integration Compact full keyboard layout Soft typing through switching elements IP65 resistant against water and dust ingress Individual modifications on demand | |
| Very flat high keyboard for 19" rack-integration Height of 3 rack units (RU) or 133.35 mm Integrated 38-mm trackball IP65 resistant against water and dust ingress Individual modifications on demand... | |
| Very flat high keyboard for 19" rack-integration Height of 3 rack units (RU) or 133.35 mm Integrated capacitive touchpad IP65 resistant against water and dust ingress Individual modifications on demand... | |
| Very flat high panel-mount keyboard for frontal integration Robust aluminium front with key full-embossing frame Integrated capacitive touchpad IP65 resistant against water and dust ingress Individual modifications on demand | |
| Very flat high panel-mount keyboard for frontal integration Robust aluminium front with key full-embossing frame Threaded studs on the reverse side ensure an easy integration IP65 resistant against water and... | |
| Waterproof silicone keyboard Complete washable and disinfectable Silicone-covered keyboard in MFII-layout Short travel keys as switching elements Individual modifications on demand |