A Rotary Variable Differential Transformer (RVDT) is an electromechanical transducer that provides a variable alternating current (AC) output voltage that is linearly proportional to the angular displacement of its input shaft. When energized with a fixed AC source, the output signal is linear within a specified range over the angular displacement.
RVDT’s utilize brushless, non-contacting technology to ensure long-life and reliable, repeatable position sensing with infinite resolution. Such reliable and repeatable performance assures accurate position sensing under the most extreme operating conditions.
Moog offers seven frequency optimized RVDT’s in a basic size 8 configured housing. Each is designed to operate at a specific frequency. Frequency optimization provides the benefit of an increased operating range of angular displacement with a reduction in sensor size and weight.
Features
Brushless, non-contacting technology
Repeatable position sensing with infinite resolution
Housed and frameless versions available
Single cycle (+/- 80 deg.) or dual cycle (+/- 40 deg.)
Standard size 8 (housed version) with servo clamp interface available
Multiple channel (tandem) versions available
Geared configurations available
Benefits
Long life
High reliability
High accuracy
Repeatable performance
Robust, compact construction
Custom electrical and mechanical designs available – contact factory with requirements
A Rotary Variable Differential Transformer (RVDT) is an electromechanical transducer that provides a variable alternating current (AC) output voltage that is linearly proportional to the angular displacement of its input shaft. When energized with a fixed AC source, the output signal is linear within a specified range over the angular displacement.
RVDT’s utilize brushless, non-contacting technology to ensure long-life and reliable, repeatable position sensing with infinite resolution. Such reliable and repeatable performance assures accurate position sensing under the most extreme operating conditions.
Moog offers seven frequency optimized RVDT’s in a basic size 8 configured housing. Each is designed to operate at a specific frequency. Frequency optimization provides the benefit of an increased operating range of angular displacement with a reduction in sensor size and weight.
Features
- Brushless, non-contacting technology
- Repeatable position sensing with infinite resolution
- Housed and frameless versions available
- Single cycle (+/- 80 deg.) or dual cycle (+/- 40 deg.)
- Standard size 8 (housed version) with servo clamp interface available
- Multiple channel (tandem) versions available
- Geared configurations available
Benefits
- Long life
- High reliability
- High accuracy
- Repeatable performance
- Robust, compact construction
- Custom electrical and mechanical designs available – contact factory with requirements