ENERCON GmbH Datasheets for Wind Turbines
Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine’s blades turns a shaft to produce electricity.
Wind Turbines: Learn more
| Product Name | Notes |
|---|---|
| Overview of Technical Details Rated power 2.000 kW Rotor diameter 82 m Hub height in meter 78 / 84 / 85 / 98 / 108 / 138 Wind zone (DIBt)... | |
| Overview of Technical Details Rated power 2.300 kW Rotor diameter 71 m Hub height in meter 57 / 64 / 75 / 85 / 98 / 114 Wind zone (DIBt)... | |
| Overview of Technical Details Rated power 2.350 kW Rotor diameter 103 m Hub height in meter 98 / 138 Wind class (IEC) IEC/EN IIIA WEC concept Gearless, variable speed, single... | |
| Overview of Technical Details Rated power 2.350 kW Rotor diameter 92 m Hub height in meter 78 / 84 / 85 / 98 / 104 / 108 / 138 Wind... | |
| Overview of Technical Details Rated power 3,000 kW Rotor diameter 115.7 m Hub height in meter 92 / 122 / 135 / 149 Wind zone (DIBt) WZ III, WZ4 GKI,... | |
| Overview of Technical Details Rated power 4.200 kW Rotor diameter 127 m Hub height in meter 99 / 135 / 159 Wind zone (DIBt) WZ III GK I + II... | |
| Overview of Technical Details Rated power 4.200 kW Rotor diameter 141 m Hub height in meter 129 / 159 Wind class (IEC) IEC/EN IIIA WEC concept Gearless, variable speed, single... | |
| Overview of Technical Details Rated power 800 kW Rotor diameter 48 m Hub height in meter 50 / 55 / 60 / 65 / 76 Wind zone (DIBt) WZ III... | |
| Overview of Technical Details Rated power 800 kW Rotor diameter 52,9 m Hub height in meter 50 / 60 / 73 Wind zone (DIBt) WZ II exp; WZ 3 GK... | |
| Overview of Technical Details Rated power 900 kW Rotor diameter 44 m Hub height in meter 45 / 55 Wind zone (DIBt) - Wind class (IEC) IEC/EN IA WEC concept... |