Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
TriStar Plastics Corp. | |
---|---|
Product Category | Aerospace Bearings |
Product Number | DRS-0609-3 |
Product Name | High Performance Fluoropolymer Materials Rulon LR Series Bearings |
Application | Robotics, Oven And Dryer Bearings |
Design Units | Inch |
Bore | 0.3750 inch (9.525 mm) |
Outside Diameter | 0.5625 inch (14.287 mm) |