The SV431DDVDUA 4-port DVI VGA dual monitor KVM switch lets you control 4 Dual Display computers using a single USB mouse and keyboard peripheral set. This dual view KVM switch provides 1 VGA and 1 DVI-I port per computer connection for high-resolution video, as well as audio switching capability between connected computers. The DVI/VGA KVM switch features an integrated 2-port USB hub that allows USB 2.0 peripherals to be shared between connected computers, and offers a compact design with a rugged metal chassis for durable performance
Direct channel selection and operation using front panel push-button or keyboard hotkeys. OS independent (no drivers or software required). Full support for plug-n-play peripherals. Rugged, all-metal chassis for use in harsh environments. Status LED display for easy port status monitoring. Tone indicator for computer switching. Selectable time intervals for auto scan. Rear function key to adjust video strength
Number of Ports = 4
Number of Displays Supported = 2
Video Connection Type = DVI
Keyboard/Mouse Connection Type = USB
Audio Connection Type = 3.5 mm Stereo
Dimensions = 220 x 130 x 60mm
Maximum Resolution = 1920 x 1440
Depth = 130mm
Height = 60mm
Width = 220mm
RS Components, Ltd. | |
---|---|
Product Category | KVM Switches |
Product Number | 8988365 |
Number of Computers | 4 |