LED Circuit Board Indicators HI EFF YELLOW DIFF
The 550-xx07, from Dialight, are LED circuit board indicators from their CBI® family. They contain one 5mm through-hole LED in a black plastic housing with a sloped back. Their black housings enable a high contrast and housing standoffs help with the cleaning of the PCB. They are available in general purpose, integral resistor, low current, high efficiency, bi-colour and super bright LED options.
Features of the 550-xx07 PCB LED indicators:. 1 x 5mm LED. Through-hole mounting. Variety of colour options. Black plastic housing. Sloped back with standoffs. Compatible with 550-xx07 dual block and 550-xx07-004 quad block
LED Colours = Yellow
Number of LEDs = 1
Mounting Type = Through Hole
Supply Voltage = 2.6 V
Number of Pins = 2
Viewing Angle = 50 °
Dominant Wavelength = 590 nm
LED Orientation = Right Angle
Dimensions = 13.85 x 6.22 x 6.22mm
Length = 13.85mm
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | 550-2307F | 5460873 |
Product Name | LED Circuit Board Indicators | |
Lamp Type | LED Lamps | LED Lamps |