LED Panel Indicator Green, Red Clear 5V ~ 28V 20mA Wire Leads - 5.5" (139.70mm)
The PML50 Series of 17.5mm panel mounting LED indicators are designed for use in harsh and outdoor environments. They are IP67 protection rated, resistant to shock and vibration, and feature VCC FlexVolt⢠technology to allow operation with any DC supply voltage from 5 to 28V.
⢠Low profile shallow domed lenses for uniform illumination. ⢠High brightness LEDs provide daylight and outdoor visibility. ⢠Shock and vibration resistant. ⢠Long operating life â up to 100000 hours. ⢠Standard 17.5mm D mounting hole to prevent rotation. ⢠Mounting hardware provided: lock washer and nut. ⢠Connection via flying leads
Mounting Hole Size = 17.5mm
Bezel Colour = Black
IP Rating = IP67
Type = Panel Mount
Intensity = 1820 fL, 1830 fL
Current Rating = 20mA
Lamp Type = LED
Length = 29.8mm
Light Output Colour = Green, Red
The PML50 Series of 17.5mm panel mounting LED indicators are designed for use in harsh and outdoor environments. They are IP67 protection rated, resistant to shock and vibration, and feature VCC FlexVolt⢠technology to allow operation with any DC supply voltage from 5 to 28V.
⢠Low profile shallow domed lenses for uniform illumination. ⢠High brightness LEDs provide daylight and outdoor visibility. ⢠Shock and vibration resistant. ⢠Long operating life â up to 100000 hours. ⢠Standard 17.5mm D mounting hole to prevent rotation. ⢠Mounting hardware provided: lock washer and nut. ⢠Connection via flying leads
Mounting Hole Size = 17.5mm
Bezel Colour = Black
IP Rating = IP67
Type = Panel Mount
Length = 29.8mm
Intensity = 1820 fL, 1830 fL
Current Rating = 20mA
Lamp Type = LED
Light Output Colour = Green, Red
PANEL INDICATOR, 17.5MM, RED/GRN; LED Color:Green, Red; Mounting Hole Dia:17.5mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 28V, G 28V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | PML50RGFVW-ND | 1371237 | 14AC6158 |
Product Name | Panel Indicators, Pilot Lights | Panel Indicator, 17.5Mm, Red/grn; Led Color Vcc (Visual Communications Company) | |
Lamp Type | LED Lamps | LED Lamps | LED Lamps |
LED Color | Red; Green | Red; Green | Red; Green |
Terminal Type | Wire Leads | ||
Width | 17.53 mm (0.6900 inch) |