LED Panel Indicator Red 5V ~ 28V 20mA Solder Lug
The VCC CNX722FV Series of 22mm panel mounting indicators offers rugged construction and moisture sealing making them suitable for harsh environments and outdoor applications. The VCC FlexVolt⢠feature means these long-life LED indicators can be used with any DC supply voltage from 5 to 28V and the multi-start thread makes for rapid single-turn assembly. The indicators are available in a variety of colours and connection options.
⢠FlexVolt⢠technology allows use with any voltage from 5V to 28V DC. ⢠Fast pitch threads for easy assembly, requires 1 turn. ⢠Screw terminal, Solder tab or Flying lead connections. ⢠Direct sunlight visibility. ⢠Wide viewing angle. ⢠Designed for extreme harsh and outdoor environments. ⢠Shock and vibration resistant. ⢠Moisture sealed: IP67 / NEMA 6P rated
Mounting Hole Size = 22mm
Bezel Colour = Green
IP Rating = IP67
Type = Panel Mount
Current Rating = 20mA
Lamp Type = LED
Light Output Colour = Red
Intensity = 1300 - 1900mcd
Length = 26.9mm
The VCC CNX722FV Series of 22mm panel mounting indicators offers rugged construction and moisture sealing making them suitable for harsh environments and outdoor applications. The VCC FlexVolt⢠feature means these long-life LED indicators can be used with any DC supply voltage from 5 to 28V and the multi-start thread makes for rapid single-turn assembly. The indicators are available in a variety of colours and connection options.
⢠FlexVolt⢠technology allows use with any voltage from 5V to 28V DC. ⢠Fast pitch threads for easy assembly, requires 1 turn. ⢠Screw terminal, Solder tab or Flying lead connections. ⢠Direct sunlight visibility. ⢠Wide viewing angle. ⢠Designed for extreme harsh and outdoor environments. ⢠Shock and vibration resistant. ⢠Moisture sealed: IP67 / NEMA 6P rated
Mounting Hole Size = 22mm
Bezel Colour = Green
IP Rating = IP67
Type = Panel Mount
Intensity = 1300 - 1900mcd
Length = 26.9mm
Light Output Colour = Red
Lamp Type = LED
Current Rating = 20mA
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | CNX722C200FVT-ND | 1371111 |
Product Name | Panel Indicators, Pilot Lights | |
Lamp Type | LED Lamps | LED Lamps |
LED Color | Red | Red |
Terminal Type | Solder Terminals | |
Width | 22.35 mm (0.8800 inch) |