OSLO Switch Incorporated Indicator Lights

Suppliers

Company
Product
Description
Supplier Links
Approvals UL recognized, CSA certified. Dielectric strength: 1250 volts (live parts to ground). Life: 35,000 hours average rating. Insulation resistance: 5 megohms. Terminals Style A - 1/4-inch quick-connect Lamps 6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard. Special Lamps Green neon 125 and 250 volt lamps for green lens. LED Display LED display options available. Consult factory for non-standard voltage requirements. Markings Letters, numbers and symbols can be applied to lens or to integral nylon bezel; see inside back cover for details. Mounting Snap-in type panel mounting for ease of installation without additional mounting hardware.

Approvals

UL recognized, CSA certified. Dielectric strength: 1250 volts (live parts to ground). Life: 35,000 hours average rating. Insulation resistance: 5 megohms.

Terminals

Style A - 1/4-inch quick-connect

Lamps

6, 12 and 28 volt incandescent lamps standard. 125 and 250 volt neon lamps standard.

Special Lamps

Green neon 125 and 250 volt lamps for green lens.

LED Display

LED display options available. Consult factory for non-standard voltage requirements.

Markings

Letters, numbers and symbols can be applied to lens or to integral nylon bezel; see inside back cover for details.

Mounting

Snap-in type panel mounting for ease of installation without additional mounting hardware.

Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Pilot Lights and Indicator Lights
Product Number Indicator Lights
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
 - 104553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
Rated Voltage 24 volts
Rated Current 0.0350 amps
View Details
Illuminated Signal - RML Series - Schmersal Inc.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; White
Width 39.5 mm (1.56 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details