Series: Panel Lights Panel Hole Size: 10 mm Mounting Method: Threads & Nut Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 10 x 35.1 mm Weight: 4.5 g Options: For other options contact factory Min Volt: 21.6 Max Volt: 26.4 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only
LED Panel Indicator Green 60° 24V 20mA Wire Leads - 7.3" (185.42mm)
LED Panel Mount Indicators LED GRN 10MM NUT 24VAC/DC
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | FL1P-10NW-1-G24V | 458-1844-ND | FL1P-10NW-1-G24V |
Product Name | Panel Lights | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
Lamp Type | LED Lamps | LED Lamps | LED Lamps |
LED Color | Green | Green | |
Terminal Type | Wire Leads | Wire Leads | |
Width | 10 mm (0.3937 inch) | 10.01 mm (0.3940 inch) | |
Height | 35.1 mm (1.38 inch) |