LED Panel Mount Indicators INDICATOR 12V 16MM FLUSH WHITE
LED Panel Indicator White Diffused 100° 12V 20mA Quick Connect - 0.110" (2.8mm)
VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | Q16F1BXXW12E | 679-1726-ND |
Product Name | LED Panel Mount Indicators | Panel Indicators, Pilot Lights |
Lamp Type | LED Lamps | LED Lamps |
LED Color | White | |
Terminal Type | Quick Connect / Blade | |
Width | 16 mm (0.6300 inch) |