LED Panel Mount Indicators INDICATOR 24V 8MM RECESSED GRN
INDICATOR 24V 8MM RECESSED GRN
VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | Q8R1BXXG24E | 679-1506-ND |
Product Name | LED Panel Mount Indicators | Panel Indicators, Pilot Lights |
Lamp Type | LED Lamps | LED Lamps |
LED Color | Green | |
Terminal Type | Solder Terminals | |
Width | 7.87 mm (0.3100 inch) |