Altech Corp. 30 mm Pilot Light-LED PLB3LB-024

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light-LED - PLB3LB-024 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light-LED
PLB3LB-024
30 mm Pilot Light-LED PLB3LB-024
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Supplier's Site Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB3LB-024
Push Buttons/ 30mm Metal Pilot Lights PLB3LB-024
Pilot Light

Pilot Light

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB3LB-024
Industrial Panel Mount Indicators / Switch Indicators PLB3LB-024
Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt GRN 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt GRN 24VAC/DC

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Pilot Light,LED;Green;30mm;24VAC/VDC;-25degC;70degC;100000hr. - 70156651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Pilot Light,LED;Green;30mm;24VAC/VDC;-25degC;70degC;100000hr.
70156651
Indicator,Pnl-Mnt;Pilot Light,LED;Green;30mm;24VAC/VDC;-25degC;70degC;100000hr. 70156651
LED Pilot Light, 24 VAC⁄VDC Voltage Rating, 20 mA (Max.) Current Rating Economy of space Self wiping contact Safe in operation Simple to mount Fixing method unaffected by excessive vibration-unit does not rotate LED pilot light with self wiping contact.

LED Pilot Light, 24 VAC⁄VDC Voltage Rating, 20 mA (Max.) Current Rating

  • Economy of space
  • Self wiping contact
  • Safe in operation
  • Simple to mount
  • Fixing method unaffected by excessive vibration-unit does not rotate
    LED pilot light with self wiping contact.
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB3LB-024 PLB3LB-024 PLB3LB-024 70156651
Product Name 30 mm Pilot Light-LED Push Buttons/ 30mm Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Indicator,Pnl-Mnt;Pilot Light,LED;Green;30mm;24VAC/VDC;-25degC;70degC;100000hr.
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green; Green Green
Applications General Industrial
Width 30 mm (1.18 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
22 mm Plastic Pilot Light - 3PLBR8L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
3 suppliers