The 555-2xxx series, from Dialight, are PCB LED indicators from their CBI® circuit board indicator family. They contain one 2mm (T-3/4) LED in a black plastic housing. The housing positions the LED at a right angle to the PCB. The 555-2xxx is available in general purpose and integral resistor LED options.
Features of the 555-2xxx PCB LED indicators:. Through-hole mounting. 1 x 2mm (T-3/4) LED. Black plastic housing. Right angle. Variety of colours. High contrast between LED and housing. Compatible with 555-4xxx Quad Block
LED Colours = Green
Number of LEDs = 1
Mounting Type = Through Hole
Supply Voltage = 3 V
Number of Pins = 2
Viewing Angle = 40 °
Dominant Wavelength = 565 nm
LED Orientation = Right Angle
Dimensions = 6.22 x 2.54 x 6.35mm
Length = 6.22mm
LED Circuit Board Indicators GREEN DIFFUSED
The 555 top view and right angle single series feature 2 mm standard efficiency and resistor LED with a 40 degree viewing angle. They are fully compatible with the 555 quad series.
RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | 5461371 | 555-2301F | 70081766 |
Product Name | LED Circuit Board Indicators | INDICATOR, CIRCUIT BOARD, LED, 2MM-SINGLE, GREEN | |
Lamp Type | LED Lamps | LED Lamps |