LED Panel Mount Indicators Red Diffused 12V
Indicator, LED;Red;1000fL;11/16
VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|
Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
Product Number | 557-1503-203F | 70082066 |
Product Name | LED Panel Mount Indicators | Indicator, LED;Red;1000fL;11/16In.;12VDC;6In.Wire Lead;20mA;Panel;-25degC |
Lamp Type | LED Lamps | LED Lamps |
LED Color | Red | |
Terminal Type | Wire Leads |