Allen-Bradley / Rockwell Automation Indicator Light 800L P-L 800L-12L24BS

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Light 800L P-L - 800L-12L24BS - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Indicator Light 800L P-L
800L-12L24BS
Indicator Light 800L P-L 800L-12L24BS
Indicator Light, 12 mm, LED, 24V DC , Blue, Spade Terminal

Indicator Light, 12 mm, LED, 24V DC , Blue, Spade Terminal

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Pilot Lights and Indicator Lights
Product Number 800L-12L24BS
Product Name Indicator Light 800L P-L
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22.5 mm Indicator Indicator 800L P-L - 800L-22L10G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
30 mm Pilot Light 800T PB - 800T-QCL424RBGA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
30 mm Pilot Light 800T PB - 800T-PCL316BGXA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
30.5 mm Indicator Indicator 800L P-L - 800L-30L20R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details