Dry Coolers, Inc. Datasheets for Heat Exchangers

Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more

Product Name Notes
SAFETY System Does Not Require Water, Protecting Your Facility from Steam Explosions Caused by Leaking Heat Exchangers. SELF-CLEANING Scrubbing Action of the High Velocity Quenchant Effectively Eliminates Tube Fouling and...
A modular approach to waste heat recovery from hot exhaust gases, RepoTherm keeps costs low and simplifies point-of-use installation. Removable cover plates provide easy access for inspection and mechanical cleaning...
Cooling towers can be a maintenance nightmare without the proper handling system. Cooling towers tend to "scour" debris from the air which can result in accumulation and possible clogging in...
For cooling a process that can operate at a temperature at least 5-10°F (3-5°C) above the ambient air, these water/glycol based, closed-loop air cooled systems are the ideal solution. These...
Processes using Atmosphere Furnaces are seen everywhere, and they all have one thing in common: it's dirty work. Dissolved minerals in cooling water come out of solution on hot...
Shell & tube heat exchangers work by passing hot water through a set of tubes, called a tube bundle, that is contained inside a larger tube that is filled with...