Configuration Features Antenna Protocol : Wi-Fi, GNSS, LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 3
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 2997 MM [118 INCH ] Product Diameter : 116 MM [4.56 INCH ] Product Height : 49.5 MM [1.94 INCH ]
Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1
Industry Standards Wireless Application : Wi-Fi, WLAN, UMTS, GSM 1800, CDMA 1900, GSM 900, M2M, GPS, LTE, IoT, CDMA 850, Cellular, GNSS, GSM
Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global
Operation/Applicatio
n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, GPS, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, US Dual & EU Dual & WCDMA
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug
Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 1710 - 3800, 2400 - 2485, 698 - 960, 4900 - 6000 Gain (Max) (DB) : 7
Usage Conditions Application by Region : WLAN - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 824 - 894 MHz, WLAN - Global - 2400 - 2483.5 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - L1 - 1575.4, GSM - Americas - 1850 - 1990 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz
Configuration Features
- Antenna Protocol : Wi-Fi, GNSS, LTE / UMTS / US DUAL / EU TRIVAND / WCDMA
- Antenna Style : External
- Antenna Type : Enclosure
- Number of Ports : 3
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 2997 MM [118 INCH ]
- Product Diameter : 116 MM [4.56 INCH ]
- Product Height : 49.5 MM [1.94 INCH ]
Electrical Characteristics
- Active Antenna : Yes
- Impedance (OHM) : 50
- VSWR (Max) : < 2.5:1
Industry Standards
- Wireless Application : Wi-Fi, WLAN, UMTS, GSM 1800, CDMA 1900, GSM 900, M2M, GPS, LTE, IoT, CDMA 850, Cellular, GNSS, GSM
Mechanical Attachment
- Mounting Retention Type : Panel Mount
- Mounts To : Panel
- Polarization : Vertical Linear
- Region : Global
Operation/Application
- Antenna Environment : Outdoor
- Coverage Type : Omnidirectional
- Wireless Standard : EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, GPS, 802.11 a/g/n/ac & Wi-Fi, EU Dual Band, US Dual & EU Dual & WCDMA
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Type Features
- Antenna Connection Type : SMA
- Antenna Connector Type : SMA Plug
Signal Characteristics
- Frequency Band (MHZ) : 1562 - 1612, 1710 - 3800, 2400 - 2485, 698 - 960, 4900 - 6000
- Gain (Max) (DB) : 7
Usage Conditions
- Application by Region : WLAN - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz, LTE All Band - 2300 - 2700 MHz, LTE - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, GSM - Americas - 824 - 894 MHz, WLAN - Global - 2400 - 2483.5 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - L1 - 1575.4, GSM - Americas - 1850 - 1990 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz