TE Connectivity Antennas 2195846-2

Description
Body Features Product Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Primary Application : Cat-M/NB-IoT, 5G, Cellular Wireless Application : Bluetooth, GPS, Zigbee, Cat-M/NB-IoT, LPWA, GNSS, 5G, Cellular, LoRaWAN, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 4400 - 5000, 698 - 960, 1710 - 2700, 5150 - 5875, 1560 - 1630, 3200 - 3800, 5925 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.98 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195846-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2195846-2
Antennas 2195846-2
Body Features Product Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Primary Application : Cat-M/NB-IoT, 5G, Cellular Wireless Application : Bluetooth, GPS, Zigbee, Cat-M/NB-IoT, LPWA, GNSS, 5G, Cellular, LoRaWAN, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, U.FL, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 4400 - 5000, 698 - 960, 1710 - 2700, 5150 - 5875, 1560 - 1630, 3200 - 3800, 5925 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.98 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Primary Application : Cat-M/NB-IoT, 5G, Cellular
  • Wireless Application : Bluetooth, GPS, Zigbee, Cat-M/NB-IoT, LPWA, GNSS, 5G, Cellular, LoRaWAN, Wi-Fi

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, U.FL, MHF1, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 4400 - 5000, 698 - 960, 1710 - 2700, 5150 - 5875, 1560 - 1630, 3200 - 3800, 5925 - 7125
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 4.98
  • Peak Gain (DBI) : 3 < 6
Supplier's Site Datasheet
RF Antennas - 2195846-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195846-2
RF Antennas 2195846-2
829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

Supplier's Site Datasheet
RF Antennas - 17-2195846-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195846-2-ND
RF Antennas 17-2195846-2-ND
829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

829MHz, 1.595GHz, 2.205GHz, 3.5GHz, 4.7GHz, 5.5125GHz, 6.525GHz 4G, LTE, GNSS PCB Trace RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.63GHz, 1.71GHz ~ 2.7GHz, 3.2GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.99dBi MHF Adhesive, Chassis Mount

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number 2195846-2 2195846-2 17-2195846-2-ND
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Bluetooth, GPS, Zigbee, Cat-M/NB-IoT, LPWA, GNSS, 5G, Cellular, LoRaWAN, Wi-Fi 4G, LTE, GNSS Cellular or PCS Terminal; GPS; 4G, LTE, GNSS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz 829.0 to 6525.0 MHz
Gain 3 to 6 dB 4.99 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108793-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, Zigbee, Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108965-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; UWB
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers