TE Connectivity Antennas 1513164-1

Description
Body Features Product Weight : 2.479 G  [.0871 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16.09 MM  [.633 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi, Bluetooth, Zigbee Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513164-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513164-1
Antennas 1513164-1
Body Features Product Weight : 2.479 G  [.0871 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16.09 MM  [.633 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi, Bluetooth, Zigbee Mechanical Attachment Mounting Type : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 2.479 G  [.0871 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 16.09 MM  [.633 INCH ]
  • Product Height : 6.05 MM  [.238 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi, Bluetooth, Zigbee

Mechanical Attachment


  • Mounting Type : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Supplier's Site Datasheet
Yishun, Singapore
RF Antennas - 1513164-1
1513164-1
RF Antennas - 1513164-1 1513164-1
Manufacturer: TE Connectivity Win Source Part Number: 854025-1513164-1 Features: RF Antenna Package: Reel - TR Family Name: 1513164 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8529.10.9100 Other Part Number: A99514TR, A99514DKR, 2266-1513164-1TR, -1513164-1-SI, A99514CT

Manufacturer: TE Connectivity
Win Source Part Number: 854025-1513164-1
Features: RF Antenna
Package: Reel - TR
Family Name: 1513164
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8529.10.9100
Other Part Number: A99514TR, A99514DKR, 2266-1513164-1TR, -1513164-1-SI, A99514CT

Supplier's Site Datasheet
 - 8751169 - RS Components, Ltd.
Corby, Northants, United Kingdom
The professional range of surface mount (SMT) dual-band antenna is intended for use in Bluetooth and 902.11 applications. The antenna provides excellent performance at a low cost. PCB ground is to be on top layer. Minimum or no matching circuits required Internal/External = Internal Supported Frequency Bands = 2400 - 2483.5 MHz, 5150 - 5875 MHz

The professional range of surface mount (SMT) dual-band antenna is intended for use in Bluetooth and 902.11 applications. The antenna provides excellent performance at a low cost.
PCB ground is to be on top layer. Minimum or no matching circuits required
Internal/External = Internal
Supported Frequency Bands = 2400 - 2483.5 MHz, 5150 - 5875 MHz

Supplier's Site
RF Antennas - A99514DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99514DKR-ND
RF Antennas A99514DKR-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Supplier's Site Datasheet
RF Antennas - A99514TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99514TR-ND
RF Antennas A99514TR-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Supplier's Site Datasheet
RF Antennas - A99514CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99514CT-ND
RF Antennas A99514CT-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1513164-1
Antennas 1513164-1
Antennas 2.4, 5.4MHz DB 802.11, Zigbee, PCB

Antennas 2.4, 5.4MHz DB 802.11, Zigbee, PCB

Supplier's Site Datasheet
RF Antennas - 1513164-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513164-1
RF Antennas 1513164-1
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Supplier's Site Datasheet
Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity - 70M8810 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity
70M8810
Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity 70M8810
PCB ANTENNA, LIN, 5.15-5.875GHZ, 4DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 5.15-5.875GHZ, 4DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513164-1 1513164-1 8751169 A99514DKR-ND 1513164-1 1513164-1 70M8810
Product Name Antennas RF Antennas - 1513164-1 RF Antennas Antennas RF Antennas Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, Zigbee Multi-band Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 to 5875.0 MHz 2400.0 to 5500.0 MHz 5150.0 to 5875.0 MHz
Gain 3 to 6 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2363699-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; M2M, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 960.0 MHz
View Details
Antennas - 2372112-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN, Bluetooth, Cellular, ISM, LPWA, Zigbee, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2361492-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN, LPWA, Cellular, Wi-Fi, Zigbee, Cat-M/NB-IoT, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers