TE Connectivity Antennas 1513259-1

Description
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513259-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513259-1
Antennas 1513259-1
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1

Body Features


  • Product Weight : 1.6 G  [.0564 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : US, EU
  • Number of Ports : 1

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 37.59 MM  [1.48 INCH ]
  • Product Width : 11.94 MM  [.47 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear

Operation/Application


  • Coverage Type : Omnidirectional
  • Wireless Standard : US Dual & EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960, 1710 - 1990
  • Gain (Max) (DB) : 1
Supplier's Site
RF Antennas - 1513259-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513259-1
RF Antennas 1513259-1
850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

Supplier's Site
Antenna Unit - 1513259-1 - Richardson RFPD
Geneva, IL, United States
Antenna Unit
1513259-1
Antenna Unit 1513259-1
Embedded Antennas

Embedded Antennas

Supplier's Site
Sheung Wan, Hong Kong
Antennas
1513259-1
Antennas 1513259-1
Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT

Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT

Supplier's Site Datasheet
 - 8751166 - RS Components, Ltd.
Corby, Northants, United Kingdom
This small embedded antenna provides the most reliable, easy to use and adjustment-free antenna technology for handling during assembly and implementation. Compact and lightweight. Easy to use Internal/External = Internal Supported Frequency Bands = 1710 - 1990 MHz, 824 - 960 MHz

This small embedded antenna provides the most reliable, easy to use and adjustment-free antenna technology for handling during assembly and implementation.
Compact and lightweight. Easy to use
Internal/External = Internal
Supported Frequency Bands = 1710 - 1990 MHz, 824 - 960 MHz

Supplier's Site
RF Antennas - A99513-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99513-ND
RF Antennas A99513-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

Supplier's Site Datasheet
Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity - 97X4162 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity
97X4162
Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity 97X4162
PCB ANTENNA, LIN, 1.71-1.99GHZ, 1DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:1.99GHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 1.71-1.99GHZ, 1DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:1.99GHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd. Richardson RFPD VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513259-1 1513259-1 1513259-1 1513259-1 8751166 A99513-ND 97X4162
Product Name Antennas RF Antennas Antenna Unit Antennas RF Antennas Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee CDMA, GSM, LTE, ZigBee™ Basestation Cellular or PCS Terminal; CDMA, GSM, LTE, ZigBee™
Polarization Linear Linear
Primary Frequency Range 824.0 to 1990.0 MHz 880.0 to 960.0 MHz 824.0 to 1990.0 MHz 850.0 to 1900.0 MHz 1710.0 to 1990.0 MHz
Gain 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-7 - TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108790-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Zigbee, Wi-Fi
Pattern Type Omni directional
Polarization Circular; Vertical
View Details
Antennas - 920-641-101 - TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, GNSS, Vehicular
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G, LTE, Cellular
Pattern Type Directional
Polarization Linear
View Details