1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.61GHz 1.5dBic, 0dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Antennas GPS/GLONASS/GNSS Act 25.1mm Patch
The AGGP.25F GPS – Glonass- GNSS active patch antenna (along with the AGGP.35 model) is the best choice to use as an embedded antenna with the latest generation of GPS-Glonass -GNSS receivers. It utliizes a 25.1*25.1*4 mm advanced wide-band ceramic patch antenna with optimized gain, radiation patttern and axial ratio at GPS and Glonass centre frequencies.
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.61GHz 1.5dBic, 0dBic U.FL (UMCC), IPEX MHF1 Surface Mount
PATCH ANTENNA, 1.574-1.61GHZ; Antenna Type:Patch; Frequency Min:1.574GHz; Frequency Max:1.61GHz; Antenna Mounting:I-Pex Connector; Gain:0dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
Product Number | AGGP.25F.07.0060A | AGGP.25F.07.0060A | AGGP.25F070060A | 931-1145-ND | 72AC4939 |
Product Name | RF Antennas | Antennas | Antenna Unit | RF Antennas | Patch Antenna, 1.574-1.61Ghz; Antenna Type Taoglas |
Applications | GLONASS, GPS | GPS; GLONASS, GPS | |||
Technology Type | Patch; Ceramic Patch | Patch | Patch | ||
Polarization | Right Hand Circular | Circular; Right Hand Circular | |||
Primary Frequency Range | 1574.0 to 1610.0 MHz | 1575.0 to 1602.0 MHz | 1574.0 to 1610.0 MHz |