Abracon, LLC APAE Passive Patch APAE1575R1540AZDB2F-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 15 mm Width: 15 mm Height: 4 mm Gain Display: 1.2 Polarization: RHCP Mounting: Thru-Hole MountAdhesive tape Features: GPS Patch antenna Low ProfilePin type feed Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAE Passive Patch - APAE1575R1540AZDB2F-T - Abracon, LLC
Spicewood, TX, United States
APAE Passive Patch
APAE1575R1540AZDB2F-T
APAE Passive Patch APAE1575R1540AZDB2F-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAE Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 Bandwidth Range: 5 Length: 15 mm Width: 15 mm Height: 4 mm Gain Display: 1.2 Polarization: RHCP Mounting: Thru-Hole MountAdhesive tape Features: GPS Patch antenna Low ProfilePin type feed Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAE
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42
  • Bandwidth Range: 5
  • Length: 15 mm
  • Width: 15 mm
  • Height: 4 mm
  • Gain Display: 1.2
  • Polarization: RHCP
  • Mounting: Thru-Hole MountAdhesive tape
  • Features: GPS Patch antenna Low ProfilePin type feed
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - APAE1575R1540AZDB2F-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.579GHz 1.2dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.579GHz 1.2dBic Pin Adhesive

Supplier's Site Datasheet
RF Antennas - 535-11948-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-11948-ND
RF Antennas 535-11948-ND
RF ANT 1.575GHZ CER PATCH PIN

RF ANT 1.575GHZ CER PATCH PIN

Supplier's Site Datasheet
Geneva, IL, United States
Antenna Unit
APAE1575R1540AZ
Antenna Unit APAE1575R1540AZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Antennas 1575.42MHz 50 Ohm RL=-15.0dB

Antennas 1575.42MHz 50 Ohm RL=-15.0dB

Supplier's Site Datasheet
1575.42Mhz, 15*15*4Mm Gps Patch Antenna / 1000 Per Tray Rohs Compliant Abracon - 47W0965 - Newark, An Avnet Company
Chicago, IL, United States
1575.42Mhz, 15*15*4Mm Gps Patch Antenna / 1000 Per Tray Rohs Compliant Abracon
47W0965
1575.42Mhz, 15*15*4Mm Gps Patch Antenna / 1000 Per Tray Rohs Compliant Abracon 47W0965
1575.42MHZ, 15*15*4MM GPS PATCH ANTENNA / 1000 PER TRAY ROHS COMPLIANT: YES

1575.42MHZ, 15*15*4MM GPS PATCH ANTENNA / 1000 PER TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Antenna, Patch, 1.576443Ghz, 1.2Dbi Rohs Compliant Abracon - 73AJ1110 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Patch, 1.576443Ghz, 1.2Dbi Rohs Compliant Abracon
73AJ1110
Antenna, Patch, 1.576443Ghz, 1.2Dbi Rohs Compliant Abracon 73AJ1110
ANTENNA, PATCH, 1.576443GHZ, 1.2DBI ROHS COMPLIANT: YES

ANTENNA, PATCH, 1.576443GHZ, 1.2DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC Quarktwin Technology Ltd. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number APAE1575R1540AZDB2F-T APAE1575R1540AZDB2F-T 535-11948-ND APAE1575R1540AZ APAE1575R1540AZDB2F-T 47W0965
Product Name APAE Passive Patch RF Antennas RF Antennas Antenna Unit Antennas 1575.42Mhz, 15*15*4Mm Gps Patch Antenna / 1000 Per Tray Rohs Compliant Abracon
Applications GPS GPS GPS; GPS
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 0.0 MHz 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 1.2 dB 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RADAR and Communications Active Antenna - AWS-0105 - Anokiwave
Specs
Applications RADAR and Communications Active Antenna
Primary Frequency Range 8500.0 to 10550.0 MHz
Technology Type Silicon Core BFIC, X-Band
View Details
Mobile Multi-band Antenna: MMA-RX NF Communication Link System -  - Smiths Interconnect
Specs
Applications Aerospace or Military; Satellite Communications; Telemetry
View Details
 - 537814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 900.0 to 1900.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details