The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!
FEATURES AND BENEFITS
Radio Waves, Inc. | |
---|---|
Product Category | Antennas |
Product Number | SPD3-7.7 |
Product Name | 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 7.125-8.5GHz |
Applications | Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications. |
Polarization | Dual or Slant 45 Polarized |
Primary Frequency Range | 7125.0 to 8500.0 MHz |
Gain | 33.7 to 35 dB |