Adeunis RF ARF7940AA

Description
The ARF868 range of 500 mW radio modems with WiFi Antenna from Adeunis RF are available in four variations: Internal Ultra-Long Range (ULR) (9144926), External ULR (9144935), Internal Long Range (LR) (9144938) and External LR (9144932). Using the modem, you can obtain a wireless bidirectional half-duplex data transmission. Features & Benefits of the ARF868 Ultra-Long Range Radio Modems. •DIN Rail mounting for industrial applications. •SubD9 serial connector for automatic recognition of the type (RS232/RS485) and data rate. •Repeater function available for applications in harsh environments and over long distances. •20 km range. •-120 dBm sensitivity. •27 dBm radiated RF power. •2.4 kbps to 57.6 kbps data rates. •4.5 Vdc to 36 Vdc power supply range. •-30° C to +70° C operating temperature range. •EN 300-220 V2010, EN 301-489, EN60950 standards. Features & Benefits of ARF868 Long Range Radio Modems. •DIN Rail mounting for industrial applications. •SubD9 serial connector for automatic recognition of the type (RS232/RS485) and data rate. •Repeater function available for applications in harsh environments and over long distances. •7 km range. •-112 dBm sensitivity. •27 dBm radiated RF power. •2.4 kbps to 57.6 kbps data rates. •4.5 Vdc to 36 Vdc power supply range. •-30° C to +70° C operating temperature range. •EN 300-220 V2010, EN 301-489, EN60950 standards Internal/External = Internal Supported Frequency Bands = 863 - 870 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9144926 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ARF868 range of 500 mW radio modems with WiFi Antenna from Adeunis RF are available in four variations: Internal Ultra-Long Range (ULR) (9144926), External ULR (9144935), Internal Long Range (LR) (9144938) and External LR (9144932). Using the modem, you can obtain a wireless bidirectional half-duplex data transmission. Features & Benefits of the ARF868 Ultra-Long Range Radio Modems. •DIN Rail mounting for industrial applications. •SubD9 serial connector for automatic recognition of the type (RS232/RS485) and data rate. •Repeater function available for applications in harsh environments and over long distances. •20 km range. •-120 dBm sensitivity. •27 dBm radiated RF power. •2.4 kbps to 57.6 kbps data rates. •4.5 Vdc to 36 Vdc power supply range. •-30° C to +70° C operating temperature range. •EN 300-220 V2010, EN 301-489, EN60950 standards. Features & Benefits of ARF868 Long Range Radio Modems. •DIN Rail mounting for industrial applications. •SubD9 serial connector for automatic recognition of the type (RS232/RS485) and data rate. •Repeater function available for applications in harsh environments and over long distances. •7 km range. •-112 dBm sensitivity. •27 dBm radiated RF power. •2.4 kbps to 57.6 kbps data rates. •4.5 Vdc to 36 Vdc power supply range. •-30° C to +70° C operating temperature range. •EN 300-220 V2010, EN 301-489, EN60950 standards Internal/External = Internal Supported Frequency Bands = 863 - 870 MHz

The ARF868 range of 500 mW radio modems with WiFi Antenna from Adeunis RF are available in four variations: Internal Ultra-Long Range (ULR) (9144926), External ULR (9144935), Internal Long Range (LR) (9144938) and External LR (9144932). Using the modem, you can obtain a wireless bidirectional half-duplex data transmission. Features & Benefits of the ARF868 Ultra-Long Range Radio Modems. •DIN Rail mounting for industrial applications. •SubD9 serial connector for automatic recognition of the type (RS232/RS485) and data rate. •Repeater function available for applications in harsh environments and over long distances. •20 km range. •-120 dBm sensitivity. •27 dBm radiated RF power. •2.4 kbps to 57.6 kbps data rates. •4.5 Vdc to 36 Vdc power supply range. •-30° C to +70° C operating temperature range. •EN 300-220 V2010, EN 301-489, EN60950 standards. Features & Benefits of ARF868 Long Range Radio Modems. •DIN Rail mounting for industrial applications. •SubD9 serial connector for automatic recognition of the type (RS232/RS485) and data rate. •Repeater function available for applications in harsh environments and over long distances. •7 km range. •-112 dBm sensitivity. •27 dBm radiated RF power. •2.4 kbps to 57.6 kbps data rates. •4.5 Vdc to 36 Vdc power supply range. •-30° C to +70° C operating temperature range. •EN 300-220 V2010, EN 301-489, EN60950 standards
Internal/External = Internal
Supported Frequency Bands = 863 - 870 MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 9144926
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
KaStream 5000® MK II: Ka-Broadband Antenna System -  - Smiths Interconnect
Specs
Applications Aerospace or Military; Satellite Communications
View Details
RFID read/write head HF - ANT600 - ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 13.6 MHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Antennas - 602-431-002 - TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, Vehicular
Pattern Type Directional
Polarization Right Hand Circular
View Details