Mobile Mark, Inc. LMW-UMB-3C2C-WHT-180

Description
Multiband antenna for GPS and Cellular Voice/Data including AWS. Worldwide Cellular protocols: GSM, CDMA, GRPS, 1xRTT, EDGE, EV-DO, 3G, 4G, UMTS, AWS as well as Nextel, Trunking &. ISM. Low profile shape, attractive & impact resistant. Rugged case, passes industry and military shock and vibration testing Internal/External = External Supported Frequency Bands = 800 - 2200 MHz Connector Type = SMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7239141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiband antenna for GPS and Cellular Voice/Data including AWS. Worldwide Cellular protocols: GSM, CDMA, GRPS, 1xRTT, EDGE, EV-DO, 3G, 4G, UMTS, AWS as well as Nextel, Trunking &. ISM. Low profile shape, attractive & impact resistant. Rugged case, passes industry and military shock and vibration testing Internal/External = External Supported Frequency Bands = 800 - 2200 MHz Connector Type = SMA

Multiband antenna for GPS and Cellular Voice/Data including AWS. Worldwide Cellular protocols: GSM, CDMA, GRPS, 1xRTT, EDGE, EV-DO, 3G, 4G, UMTS, AWS as well as Nextel, Trunking &. ISM. Low profile shape, attractive & impact resistant. Rugged case, passes industry and military shock and vibration testing
Internal/External = External
Supported Frequency Bands = 800 - 2200 MHz
Connector Type = SMA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 7239141
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

 - 1408029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 MHz
Technology Type Stubby
View Details
KuStream® 2000 -  - Smiths Interconnect
Smiths Interconnect
Specs
Applications Satellite Communications
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details