Linx Technologies WRT-MON Series Tamper-Resistant Antennas ANT-2.4-WRT-MON-UFL

Description
The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the WRT Series, the WRT-MON Series requires much less space inside the product case because it lacks an internal counterpoise. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available at 2.45GHz, it’s attached to an 8.5-inch (216mm) long cable with an SMA, FCC Part 15 compliant RP-SMA or U.FL/MHF compatible connector on the other end. The RP-SMA and SMA models use an RG174 cable. The U.FL model uses a 1.32mm cable. Tamper-resistant: difficult to break Compact: takes up less space inside the product than the WRT Series dipole Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRT-MON Series Tamper-Resistant Antennas - ANT-2.4-WRT-MON-UFL - Linx Technologies
Merlin, OR, USA
WRT-MON Series Tamper-Resistant Antennas
ANT-2.4-WRT-MON-UFL
WRT-MON Series Tamper-Resistant Antennas ANT-2.4-WRT-MON-UFL
The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the WRT Series, the WRT-MON Series requires much less space inside the product case because it lacks an internal counterpoise. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available at 2.45GHz, it’s attached to an 8.5-inch (216mm) long cable with an SMA, FCC Part 15 compliant RP-SMA or U.FL/MHF compatible connector on the other end. The RP-SMA and SMA models use an RG174 cable. The U.FL model uses a 1.32mm cable. Tamper-resistant: difficult to break Compact: takes up less space inside the product than the WRT Series dipole Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the WRT Series, the WRT-MON Series requires much less space inside the product case because it lacks an internal counterpoise.

The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available at 2.45GHz, it’s attached to an 8.5-inch (216mm) long cable with an SMA, FCC Part 15 compliant RP-SMA or U.FL/MHF compatible connector on the other end. The RP-SMA and SMA models use an RG174 cable. The U.FL model uses a 1.32mm cable.

  • Tamper-resistant: difficult to break
  • Compact: takes up less space inside the product than the WRT Series dipole
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-2.4-WRT-MON-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Supplier's Site Datasheet
Antennas 2.4 GHz Antenna WRT Monopole UFL

Antennas 2.4 GHz Antenna WRT Monopole UFL

Supplier's Site

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-2.4-WRT-MON-UFL ANT-2.4-WRT-MON-UFL ANT-2.4-WRT-MON-UFL
Product Name WRT-MON Series Tamper-Resistant Antennas RF Antennas Antennas
Primary Frequency Range 2450.0 MHz
Gain 0.8000 dB
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RFID read/write head HF - ANT430 - ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 13.6 MHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Zigbee, Cat-M/NB-IoT, 5G, GNSS, LoRaWAN, Cellular, GPS, Wi-Fi, LPWA, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers