The KP-25-8PFP-6-RSP 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 8 (eight) pigtails terminated with Reverse Polarity SMA (RP-SMA) connectors for 8x8 MIMO applications. The KP Performance KP-25-8PFP-6-RSP is ideally suited for Wi-Fi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth.
The high performance flat panel KP-25-8PFP-6-RSP from KP Performance is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 8 port RPSMA Plug flat panel directional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RPSMA connectors. KP Performance’s KP-25-8PFP-6-RSP supports 2.4 and 5 GHz bands.
The KP-25-8PFP-6-RSP 60 degree, WIFI 6 flat panel antenna with 8 RP-SMA male connectors ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.
KP Performance Antennas | |
---|---|
Product Category | Antennas |
Product Number | KP-25-8PFP-6-RSP |
Product Name | 2.4 GHz to 2.5 GHz + 5.1 GHz to 5.8 GHz, 6 dBi, 8x8 MIMO Flat Panel Antenna, 8 port with Reverse Polarity SMA Male Connector |
Applications | Modem or Wireless Network |
Pattern Type | Directional |
Polarization | Horizontal; Vertical |
Primary Frequency Range | 2400.0 to 5850.0 MHz |
Gain | 6 dB |