875.5MHz, 1.94GHz, 2.595GHz 3G, 4G, LTE Whip, Tilt RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.57GHz ~ 2.62GHz 5dBi SMA Male Connector Mount
875.5MHz, 1.94GHz, 2.595GHz 3G, 4G, LTE Whip, Tilt RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.57GHz ~ 2.62GHz 5dBi SMA Male Connector Mount
Antennas LTE Flat Rotation Antenna
Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Antennas | Antennas | Antennas |
Product Number | MIKROE-3370 | 1471-2162-ND | MIKROE-3370 |
Product Name | RF Antennas | RF Antennas | Antennas |
Applications | 3G, 4G, LTE | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, LTE | |
Technology Type | Whip; Whip, Tilt | Whip | |
Primary Frequency Range | 875.5 to 2595.0 MHz |