Tallysman Wireless Incorporated RF Antennas 33-635000-01-01

Description
General Purpose RF Antenna TNC Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-635000-01-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-635000-01-01
RF Antennas 33-635000-01-01
General Purpose RF Antenna TNC Female Panel Mount

General Purpose RF Antenna TNC Female Panel Mount

Supplier's Site Datasheet
RF Antennas - 1526-1064-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1526-1064-ND
RF Antennas 1526-1064-ND
General Purpose RF Antenna TNC Female Panel Mount

General Purpose RF Antenna TNC Female Panel Mount

Supplier's Site Datasheet
Gnss Dome Antenna, 1.559-1.61Ghz Rohs Compliant Tallysman Wireless - 39AH1223 - Newark, An Avnet Company
Chicago, IL, United States
Gnss Dome Antenna, 1.559-1.61Ghz Rohs Compliant Tallysman Wireless
39AH1223
Gnss Dome Antenna, 1.559-1.61Ghz Rohs Compliant Tallysman Wireless 39AH1223
GNSS DOME ANTENNA, 1.559-1.61GHZ ROHS COMPLIANT: YES

GNSS DOME ANTENNA, 1.559-1.61GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 33-635000-01-01 1526-1064-ND 39AH1223
Product Name RF Antennas RF Antennas Gnss Dome Antenna, 1.559-1.61Ghz Rohs Compliant Tallysman Wireless
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
GDT-2000: S/C-Band Ground Data Terminal Antenna System -  - Smiths Interconnect
Specs
Applications Aerospace or Military; Telemetry
View Details
RFID read/write head HF - ANT600 - ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 13.6 MHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Antennas - 2108858-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details