RS Pro SLM 1352P is designed to meet the requirements of safety, health, industrial safety officers and sound quality control in different environments. It is an instrument of choice for spot checks and longer-term monitoring. RS Pro SLM 1352P incorporates a datalogging facility (with USB interface) and time weighting (select FAST for normal measurements or SLOW for checking average level of fluctuating noise).
Maximum Sound Level = 130dB
Minimum Sound Level = 30dB
Resolution = 0.1 dB
Weighting = A, C
Display Type = LCD
Battery Type = AA, LR6
Data Logging = Yes
Interface Type = USB
Maximum Frequency = 8kHz
Maximum Operating Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Sound Level Meters and Noise Dosimeters |
Product Number | 1224295 |
Meter Style | Sound Level Meter |
Frequency Response | 8000 Hz |
Measurement Modes | A-Weighted SPL; C-Weighted SPL |
Equivalent Continuous Sound Level | 30 to 130 dB |
Panel | Computer Interface |