UE Systems, Inc. Datasheets for Ultrasonic Transducers
Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications.
Ultrasonic Transducers: Learn more
| Product Name | Notes |
|---|---|
| Advanced technology from UE Systems and National Aeronautics and Space Administration brings distant leaks and electrical transmissions close-up. (like an ultrasonic telescope) | |
| Bend this probe to odd angles to locate sound sources in hard to reach areas. | |
| Extend and Bend this probe to odd angles to locate sound sources in hard to reach areas. (up to 56 in / 1.4 m) | |
| For leak detection without pressure or vacuum. Heat exchangers, tanks with small openings or pipe sections can be quickly flooded with ultrasound for leak testing. | |
| Magnetically mounted contact probe with cable for testing consistency and for hard to reach test points. Must be used with remote access module (RAM) shown below. | |
| The UWC doubles the detection range of standard scanning modules and pinpoints ultrasonic leaks & electric emissions at great distances. | |
| This extremely powerful ultrasonic transmitter contains a multiple array of four transducers that produce UE SYSTEMS patented warble tone to cover a circular pattern of 360°. |