Applied Energy Systems, Inc., SEMI-GAS® Systems Division Datasheets for Gas Cabinets and Distribution Systems

Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.
Gas Cabinets and Distribution Systems: Learn more

Product Name Notes
Features Safely Dispenses Hazardous Process Gases Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms...
Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High...
Features For Safe Storage of Hazardous Gases Exceeds All Required Safety Codes
Features Measures and Controls Continuous Flow Adjustable Flow Rates Mass Flow Controller Capability Ultra-High Purity Orbitally Welded Components Surface Mount Design for Easy Maintenance Retrofittable for Wall, Rack or Enclosure...
Features Provides a Continuous Flow of Controller Gas Mixtures Uniform Mixing for User Specified Concentrations Analog MFC Blending System Ultra-High Purity Orbital Welded Components PLC Based Control System Including PC...
Features Safely Dispenses Bulk Hazardous Process Gases Automatic Shutdown in the Event of an Alarm Trip Monitors Flow Pressure, Exhaust and Fire Sensors Intuitive Operating Interface and Control Optional Manifold...
Features Safely Dispenses Hazardous or Inert Process or Purge Gases Automatic Shutdown in the Event of an Alarm Trip Automatic Purging Available Monitors Flow, Pressure, Exhaust and Fire Sensors Intuitive...
Features Safely Dispenses Hazardous Process Gases Automatic Shutdown in the event of Alarm Trip Utilizes Manual Purge Process Monitors Flow, Pressure, Exhaust and Fire Sensors Intuitive Operating Interface and Control...
Features Safely Dispenses Hazardous Process Gases Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms...
Features Safely Distributes Bulk Hazardous Process Gases Includes Fully Loaded Gas Stick Design Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or...
Features Safely Distributes Hazardous or Inert Process Gases Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs Various Gas Stick Designs Available LED Lights Provide Constant System Status Continuously...
Features Safely Distributes Hazardous Process Gases Performs Purging Automatically Includes Fully Loaded Gas Stick Design Includes Ergonomically Positioned Color Touch Screen Maintains Detailed Alarm Logs Multiple Communications Protocols Available Intuitive...
Features Safely Distributes Hazardous Process Gases Rail Mounted Gas Stick Design for Easy Maintenance and Expansion Automatic Shutdown in the Event of an Alarm Trip Includes Line Isolation and Pressure...
Features Safely Distributes Hazardous Process Gases Rail Mounted Gas Stick Design for Easy Maintenance and Expansion Includes Gauges for Process/Purge Gas pressure Display Includes Manual Valves for Purging of Individual...
Features Safely Distributes Hazardous Process Gases Rail Mounted Stick Design for Easy Maintenance and Expansion Automatic Shutdown in the Event of an Alarm Trip Includes Line Isolation and Pressure Regulation...
Features Applicable to any OEM Gas Box Requirements Engineered to Customer Specifications Manufactured to Customer Specifications Conventional or Surface Mounted Components Custom Controls Available Manufactured in Ultra-High Purity Environment
Features Combines Source and Distribution Functionality Incorporates Multiple Source Systems in One Distributes Gases from Internal or External Source Supplies Safely Dispenses Hazardous Process Gases Performs Purging Automatically Includes Ergonomically...
Features Continuously Detects Trace Level Contaminants Adjustable High or Low Alarm Set Points Digital Interface Sensor Failure Alarm Remote Monitoring Option Available PLC Controller Event Log LED Display
Features Designed for Nitrogen and Other Self-Purging Gases Manual Pigtail Purge Capability Gage based Pressure Monitoring Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld...
Features Provides a Continuous Flow of Precise Gas Blends Uniform Gas Mixing for User Specified Concentrations MFC Based Gas Blending MFM Based Flow Monitoring Includes Ergonomically Positioned Color Touch Screen...
Features Safely Dispenses Hazardous Gases Compact Modular Gas Delivery Manifold for Wall or Cabinet Mounting Ultra-High Purity Process Fluid Components Fully Retofittable to Existing AT-Plus Installations Manual, Semi Automatic, or...
Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and...
Features Safely Dispenses Hazardous Process Gases Separate Enclosures for Individual Cylinders Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously...