Maximum Temperature: 650°F / 343°C
TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process.
The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top and bottom to create a natural vertical air flow. The air rises as it passes over the heating elements because the baffle induces a chimney effect. The result is a natural flow of air from top to bottom through the work area. The M2-WO Series are applicable for temperature range applications up to 650°F.
Trent, Inc. | |
---|---|
Product Category | Laboratory Ovens |
Product Number | M2-WO-24 |
Product Name | Batch Oven Gravity Convection |
External | Bench / Cabinet |
Features | Shelves, Racks or Carts |
Heat Source | Electric / Resistance |
Controller Type | Single Set Point |
Atmosphere | Air / Oxidizing |