Van London-pHoenix Company Datasheets for pH Electrodes
pH electrodes are analytical sensors for measuring potential of hydrogen (pH), the negative logarithm of the hydrogen ion activity in solution.
pH Electrodes: Learn more
| Product Name | Notes |
|---|---|
| All you need to do is Lock-N-Load to install a pH or ORP electrode into any pipeline. This is the first in-line assembly that doesn't require ball valves, cables, or... | |
| Specially designed for convenience of electrode replacement where minimal troubleshooting and maintenance downtime are of prime importance. The P821 is suitable for virtually all applications where a high performance sensor is required,... | |
| The low profile design allows the process flow to clean the pH / ORP sensor tip, and with the addition of the Van London Co. (aka Van London pHoenix Co.)... | |
| The Mark 7 insertion assemblies permit continuous pH or ORP monitoring in pressurized vessels or lines. Specifications are for mounting onto a weldalet, a pipe tee or flange. To reduce... | |
| The Mark I-A and Mark VI-B sensors will continuously monitor pH, ORP, and Conductivity in tanks, vessels, or canals where liquid levels tend to vary. Typical applications include chlorine cells,... | |
| The proven design of the pHastTrac® 2000 is ideal for applications in the food, process, pharmaceutical and many other industries where frequent cleaning and calibration of the pH and/or ORP electrode is required. Incorporated... | |
| The Twist-Lock™ sensor and adapter is designed to convert a standard pipe tee into a low cost, low maintenance flow-through sensor assembly. Only a ¼ turn is required for field... | |
| The Van London Co. (aka Van London pHoenix Co.) Mark X Pneumatic Retractable pH / ORP Sensor Assembly permits continuous pH or ORP monitoring where service must be performed without... | |
| The Van London Co. (aka Van London pHoenix Co.) Titrate electro des are specially designed for all existing Brinkmann, Metrohm and Schott titration systems. The electrode body is constructed with a glass... | |
| These inline pH and ORP electrodes are designed for mounting on standard 1" or ¾" pipe tees for continuous pH or ORP flow-through monitoring. They are constructed with a sealed... | |
| This new generation, low cost, steam sterilizable insertion sensor is specifically designed for low maintenance requirements. The assembly is low profile and features an easily replaceable, sealed, combination pH or... | |
| This new line of direct replacements for E&H®-style electrodes is now available for a wide variety of pH or ORP applications. They are designed dimensionally to retrofit with existing installations. | |
| This new line of direct replacements for Mettler Ingold®-style electrodes is now available for a wide variety of pH or ORP applications. They are designed dimensionally to retrofit with existing... | |
| This series of miniature steam sterilizable, combination pH and redox electrodes are designed for small bench top fermentors and culture apparatus. The electrodes are designed to fit all 12mm and... | |
| This series of steam sterilizable and autoclavable pH electrodes and ORP electrodes has been designed to retro-fit the Broadley James Corp. FERMPROBE® ELECTRODE HOLDER. These electrodes have been engineered as... | |
| This series of steam-sterilizable pH and ORP electrodes are designed for small fermentors where sterilization is performed in an autoclave in non-pressurized operation. The electrodes can withstand repeated sterilization up... | |
| This series of Van London Co. (aka Van London pHoenix Co.) pH and ORP sensors are designed to retrofit the TBI/Bailey sensor assemblies. They are manufactured with a unique solid... | |
| Van London Co. (aka Van London pHoenix Co.) electrode designs have been field proven in a variety of harsh applications. Replacement sensors are dimensionally matched to existing equipment so that... | |
| Van London Co. (aka Van London pHoenix Co.) electrodes are manufactured with our Solid Polymer Reference™ fill, the life of the electrode is prolonged and the overall performance of the electrode... | |
| Van London Co. (aka Van London pHoenix Co.) Housings can be machined from numerous materials with several electrode guard designs and various insertion depths. Custom electrode designs can maximize sensor... | |
| Van London Co. (aka Van London pHoenix Co.) Laboratory electrodes are designed to be used in a variety of applications. These include water quality, soil pH, non-aqueous media, and education. | |
| Van London Co. (aka Van London pHoenix Co.) Rosemount® pH replacement sensors have been field proven in a variety of harsh applications. An inventory stocking arrangement reduces lead times from weeks... | |
| Van London Co. (aka Van London pHoenix Co.) Yokogawa pH and ORP electrode replacement designs have been field proven in a variety of harsh applications. In most cases, direct replacements... |