Titebond WeatherMaster Sealant has been specifically formulated to outperform all other sealant technologies, including silicones and urethanes. This superior polymer formula provides the best possible performance on siding, windows, doors and vents. In addition to offering exceptional flexibility, it provides unbeatable adhesion to wood, fiberboard, vinyl, aluminum, metal, brass and other common building materials. WeatherMaster Sealant is available in over 200 colors, all of which match today's popular siding colors, regardless of the material or manufacturer. If touch-ups are necessary, WeatherMaster may be painted anytime after one hour with water-based paint.* It is waterproof, extrudes in extreme weather conditions and is UV-resistant, making it the ideal choice for exterior applications. Safety is not compromised, as this sealant contains no solvents or isocyanates and is VOC-compliant. *Titebond WeatherMaster - Translucent (#44011) is not paintable.
Outperforms silicone, tripolymer and polyurethane sealants
Superior polymer technology
Applies easily in extreme weather conditions
Fills gaps up to 1 inch wide
Permanently flexible and watertight seal
UV-resistant
VOC-compliant
Can be painted with water-based paint anytime after one hour after application*
Application Temperature
Above 0°F.
Service Temperature Range
-75°F. to 300°F.
Method of Application
Cartridge/caulking gun
Tooling Time
For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity.
Working Surfaces
Surfaces must be clean down to the original substrate and free from any material that may deter adhesion. It is the sole responsibility of the user to thoroughly test any proposed use with all substrates to determine project suitability prior to using product on your application. To ensure neat sealant lines, mask areas adjacent to joints. Always apply sealant in a bead form. Do not smear or wipe sealant to a thin consistency outside of joint or masked area. Once sealant is dry to the touch and does not transfer, remove masking tape. Must be painted with a water-based (latex-based) paint when used indoors.
Cleanup
Clean tools with isopropyl alcohol before it dries. After setting, excess sealant must be cut or scraped away. Follow solvent vendor's precautions.
Fiber Cement Board Installation Guide
Air, caulk and surface temperature should be above 0°F. WeatherMaster may be painted anytime after one hour with water-based paint.* For other types of paints, we recommend a compatibility test. If joint depth exceeds 5/16", use backing material. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com. *Titebond WeatherMaster - Translucent (#44011) is not paintable.
Titebond WeatherMaster Sealant has been specifically formulated to outperform all other sealant technologies, including silicones and urethanes. This superior polymer formula provides the best possible performance on siding, windows, doors and vents. In addition to offering exceptional flexibility, it provides unbeatable adhesion to wood, fiberboard, vinyl, aluminum, metal, brass and other common building materials.
WeatherMaster Sealant is available in over 200 colors, all of which match today's popular siding colors, regardless of the material or manufacturer. If touch-ups are necessary, WeatherMaster may be painted anytime after one hour with water-based paint.* It is waterproof, extrudes in extreme weather conditions and is UV-resistant, making it the ideal choice for exterior applications. Safety is not compromised, as this sealant contains no solvents or isocyanates and is VOC-compliant.
*Titebond WeatherMaster - Translucent (#44011) is not paintable.
- Outperforms silicone, tripolymer and polyurethane sealants
- Superior polymer technology
- Applies easily in extreme weather conditions
- Fills gaps up to 1 inch wide
- Permanently flexible and watertight seal
- UV-resistant
- VOC-compliant
- Can be painted with water-based paint anytime after one hour after application*
Application Temperature
Above 0°F.
Service Temperature Range
-75°F. to 300°F.
Method of Application
Cartridge/caulking gun
Tooling Time
For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity.
Working Surfaces
Surfaces must be clean down to the original substrate and free from any material that may deter adhesion. It is the sole responsibility of the user to thoroughly test any proposed use with all substrates to determine project suitability prior to using product on your application. To ensure neat sealant lines, mask areas adjacent to joints. Always apply sealant in a bead form. Do not smear or wipe sealant to a thin consistency outside of joint or masked area. Once sealant is dry to the touch and does not transfer, remove masking tape. Must be painted with a water-based (latex-based) paint when used indoors.
Cleanup
Clean tools with isopropyl alcohol before it dries. After setting, excess sealant must be cut or scraped away. Follow solvent vendor's precautions.
Fiber Cement Board Installation Guide
Air, caulk and surface temperature should be above 0°F. WeatherMaster may be painted anytime after one hour with water-based paint.* For other types of paints, we recommend a compatibility test. If joint depth exceeds 5/16", use backing material. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.
*Titebond WeatherMaster - Translucent (#44011) is not paintable.