The ES-SS series from IDEM are standard duty emergency stop switches (E-Stops) designed to provide robust emergency stop protection for machines or exposed conveyors. They are suitable for use within virtually all industry sectors.
IP69K stainless steel 316 can be high pressure hosed with detergents at high temperature. 3 pole contact blocks provide positively operated switch contacts. Conformance to ISO13850, EN60947-5-1 and EN60947-5-5. A special lid safety trip mechanism means that the safety contacts will open if the lid is removed. Connects to most safety relays to give up to PLe Cat.4. Stock nos. 826-4404 & 826-4407 have button protection shroud with padlock holes for Lock Off in maintenance situations
Mounting Type = Surface Mount
Reset Method = Twist to Reset
Normal State Configuration = 2NC/NO
Supply Current = 3 A
IP Rating = IP69K
Supply Voltage = 240 V
Head Style = Round
Illuminated = No
Head Diameter = 40mm
Push Button Material = Plastic
RS Components, Ltd. | |
---|---|
Product Category | Emergency Stop Switches |
Product Number | 8264404 |
Reset/Release Operation | Twist to Reset |