The 3SB3 series from Siemens offer a wide variety of quality, high performance pilot devices for a multitude of applications. The 22mm modular range of switches, pushbuttons and signalling devices are available for front panel mounting and rear conductor connection.
Moulding housing. IP 65. To UC 400V. 1 Command location (Emergency Stop mushroom pushbutton to EN 418). 1 NC. Positive locking. For M 20 cable glands. 22mm modular range of switches and signalling devices. Robust, compact design. Available in a wide range of colours
Mounting Type = Surface Mount
Reset Method = Twist to Reset
Normal State Configuration = NC
IP Rating = IP65
Head Style = Mushroom
Illuminated = No
Head Diameter = 32mm
Depth = 64mm
Dimensions = 85 x 85 x 64 mm
Push Button Material = Plastic
RS Components, Ltd. | |
---|---|
Product Category | Emergency Stop Switches |
Product Number | 6387454 |
Reset/Release Operation | Twist to Reset |