The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel.
Additional Features:
TriMode™ Differential Probe, 4 GHz, for TekConnect Interface Oscilloscopes
For the DPO/DSA70404 4 GHz V3.0 or higher
Attenuation (user selectable): 5X or 12.5X
TriMode™ Probe – One setup, three measurements without adjusting probe tip connections
Differential
Single ended
Common mode (Requires only one probe vs. conventional probing techniques)
Versatile connectivity – solder down, handheld, fixtured
Variety of solder-down options
TriMode™ solder tips
Small form factor for high-density probing
Bandwidth choices from 4 to 25 GHz
1.5 m extension cable for high-temperature probing
Quickly and reliably connect to multiple probe tips
Precision Differential Probing Module – Optional handheld and fixtured probing
Small precision-tapered tips, an articulated joint for compliance, and variable tip spacing
TekConnect® Interface – TekConnect scope/probe control and usability
Direct control from probe compensation box or from scope menu
Automated measurement control through the TekConnect® Interface to connect to Tektronix real-time oscilloscopes
View TriMode/attenuation settings on probe compensation box from top or end panel
Applications
Examples include, but are not limited to:
PCI Express, Serial ATA, DDR2/3/4, USB
TriMode probing, connectivity, and performance
TriMode™ Probing Architecture
One-probe setup makes differential, single ended, and common mode measurements accurately and definitively.
Tektronix is a known leader when it comes to signal fidelity and signal acquisition. Building on our history of market-leading innovations in probing, we invented a revolutionary probing architecture called “TriMode™ Probing” that defines the next-generation industry benchmark for usability and signal fidelity. This architecture changes the rules of probing and allows you to work more effectively and efficiently. By enabling unique functionality, the P7500 Series TriMode probes allow you to switch between differential, single ended, and common mode measurements without moving the probe from its connection points.
Improved productivity is achieved by reducing setup time. One setup can be used to make the three different types of measurements all with the press of a button. The TriMode Probe architecture for the P7500 Series probes continues the Tektronix tradition of high-bandwidth and low-DUT loading while providing improved connectivity and value.
Connectivity Plus – Solder Down – Handheld – Fixtured
The P7500 Series TriMode probe architecture offers various levels of connectivity and provides the highest probe fidelity available for real-time oscilloscopes. The multipoint connectivity solutions of the P7500 Series include:
TriMode Performance Solder Tip The highest-performance solder tip. Up to 25 GHz bandwidth
TriMode Long-reach Solder Tip A high performance solder tip with a long reach and very small, low-profile form factor. Up to 20 GHz bandwidth
TriMode™ Long Reach Solder Tip (75 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 100 ω resistors. Up to 20 GHz bandwidth
TriMode™ Long Reach Solder Tip (0 ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 175 ω resistors. Up to 20 GHz bandwidth
TriMode Resistor Solder Tip High-performance solder tip with easy-to-solder tip resistors. Up to 18 GHz bandwidth
TriMode Extended-resistor Solder Tip Medium-performance solder tip with long easy-to-solder tip resistors. Up to 7 GHz bandwidth
TriMode Micro-coax Tip Low-cost, quick-connect solder tips. Up to 4 GHz bandwidth
TriMode High-temperature Tip When used with the 1.5 m Socket Cable XL, this tip can be used in environments from –55 °C to 150 °C. Up to 10 GHz bandwidth with DSP
Damped Wire Tip Low-cost solder tips ideal for high-density probing. Up to 8 GHz bandwidth
Precision Differential Probing Module
High-performance handheld probing module. Up to 18 GHz bandwidth.
Handheld and fixtured probing needs are met using the optional Precision Differential Probing Module (P75PDPM). Its small precision tapered tips, variable articulation of the probe tip, and quick-adjusting variable tip spacing provides the needed flexibility for adapting to vias and other test points of differing sizes from 30 mils to 180 mils.
These precision connectivity tools enable you to access multiple signals on anything from convenient test pads to hard-to-reach, high-density circuitry.
Signal fidelity
You can be confident in the signal fidelity of your measurements. The innovative new Tektronix differential architecture, coupled with the superior electrical performance of IBM SiGe technology, provides the bandwidth and fidelity to meet the industry needs of today as well as tomorrow.
The P7500 Series Probe architecture provides:
Highest bandwidth available – 25 GHz
Excellent step response
Low-DUT loading
High CMRR
Differential, single ended, or common mode measurements using one probe
The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel.
Additional Features:
- TriMode™ Differential Probe, 4 GHz, for TekConnect Interface Oscilloscopes
- For the DPO/DSA70404 4 GHz V3.0 or higher
- Attenuation (user selectable): 5X or 12.5X
TriMode™ Probe – One setup, three measurements without adjusting probe tip connections
- Differential
- Single ended
- Common mode (Requires only one probe vs. conventional probing techniques)
Versatile connectivity – solder down, handheld, fixtured
- Variety of solder-down options
- TriMode™ solder tips
- Small form factor for high-density probing
- Bandwidth choices from 4 to 25 GHz
- 1.5 m extension cable for high-temperature probing
- Quickly and reliably connect to multiple probe tips
Precision Differential Probing Module – Optional handheld and fixtured probing
- Small precision-tapered tips, an articulated joint for compliance, and variable tip spacing
TekConnect® Interface – TekConnect scope/probe control and usability
- Direct control from probe compensation box or from scope menu
- Automated measurement control through the TekConnect® Interface to connect to Tektronix real-time oscilloscopes
- View TriMode/attenuation settings on probe compensation box from top or end panel
Applications
Examples include, but are not limited to:
- PCI Express, Serial ATA, DDR2/3/4, USB
TriMode probing, connectivity, and performance
TriMode™ Probing Architecture
One-probe setup makes differential, single ended, and common mode measurements accurately and definitively.
Tektronix is a known leader when it comes to signal fidelity and signal acquisition. Building on our history of market-leading innovations in probing, we invented a revolutionary probing architecture called “TriMode™ Probing” that defines the next-generation industry benchmark for usability and signal fidelity. This architecture changes the rules of probing and allows you to work more effectively and efficiently. By enabling unique functionality, the P7500 Series TriMode probes allow you to switch between differential, single ended, and common mode measurements without moving the probe from its connection points.
Improved productivity is achieved by reducing setup time. One setup can be used to make the three different types of measurements all with the press of a button. The TriMode Probe architecture for the P7500 Series probes continues the Tektronix tradition of high-bandwidth and low-DUT loading while providing improved connectivity and value.
Connectivity Plus – Solder Down – Handheld – Fixtured
The P7500 Series TriMode probe architecture offers various levels of connectivity and provides the highest probe fidelity available for real-time oscilloscopes. The multipoint connectivity solutions of the P7500 Series include:
- TriMode Performance Solder Tip The highest-performance solder tip. Up to 25 GHz bandwidth
- TriMode Long-reach Solder Tip A high performance solder tip with a long reach and very small, low-profile form factor. Up to 20 GHz bandwidth
- TriMode™ Long Reach Solder Tip (75 Ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 100 Ω resistors. Up to 20 GHz bandwidth
- TriMode™ Long Reach Solder Tip (0 Ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 175 Ω resistors. Up to 20 GHz bandwidth
- TriMode Resistor Solder Tip High-performance solder tip with easy-to-solder tip resistors. Up to 18 GHz bandwidth
- TriMode Extended-resistor Solder Tip Medium-performance solder tip with long easy-to-solder tip resistors. Up to 7 GHz bandwidth
- TriMode Micro-coax Tip Low-cost, quick-connect solder tips. Up to 4 GHz bandwidth
- TriMode High-temperature Tip When used with the 1.5 m Socket Cable XL, this tip can be used in environments from –55 °C to 150 °C. Up to 10 GHz bandwidth with DSP
- Damped Wire Tip Low-cost solder tips ideal for high-density probing. Up to 8 GHz bandwidth
Precision Differential Probing Module
- High-performance handheld probing module. Up to 18 GHz bandwidth.
- Handheld and fixtured probing needs are met using the optional Precision Differential Probing Module (P75PDPM). Its small precision tapered tips, variable articulation of the probe tip, and quick-adjusting variable tip spacing provides the needed flexibility for adapting to vias and other test points of differing sizes from 30 mils to 180 mils.
- These precision connectivity tools enable you to access multiple signals on anything from convenient test pads to hard-to-reach, high-density circuitry.
Signal fidelity
You can be confident in the signal fidelity of your measurements. The innovative new Tektronix differential architecture, coupled with the superior electrical performance of IBM SiGe technology, provides the bandwidth and fidelity to meet the industry needs of today as well as tomorrow.
The P7500 Series Probe architecture provides:
- Highest bandwidth available – 25 GHz
- Excellent step response
- Low-DUT loading
- High CMRR
- Differential, single ended, or common mode measurements using one probe