Staubli Electrical Connectors 23.3020-28

Description
From Multi-Contact, this socket can be screw-mounted in pre-drilled panels and accepts spring-loaded 4mm plugs. This 4mm socket has a rigid insulated sleeve and is made from machined brass. Colour = Grey Gender = Female Termination Method = Solder Voltage Rating = 1kV Current Rating = 32A Contact Plating = Gold Spring Contact = Yes Length = 38.5mm Contact Material = Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1229696 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Multi-Contact, this socket can be screw-mounted in pre-drilled panels and accepts spring-loaded 4mm plugs. This 4mm socket has a rigid insulated sleeve and is made from machined brass. Colour = Grey Gender = Female Termination Method = Solder Voltage Rating = 1kV Current Rating = 32A Contact Plating = Gold Spring Contact = Yes Length = 38.5mm Contact Material = Brass

From Multi-Contact, this socket can be screw-mounted in pre-drilled panels and accepts spring-loaded 4mm plugs. This 4mm socket has a rigid insulated sleeve and is made from machined brass.
Colour = Grey
Gender = Female
Termination Method = Solder
Voltage Rating = 1kV
Current Rating = 32A
Contact Plating = Gold
Spring Contact = Yes
Length = 38.5mm
Contact Material = Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Test Probes
Product Number 1229696
Probe Configuration Spring Loaded
Unlock Full Specs
to access all available technical data

Similar Products

ATE One-Part Spring Probe, 3.00mm Centres - P1113CV3 - Harwin Plc
Specs
Probe Configuration Spring Loaded
Operating Temperature -40 to 85 C (-40 to 185 F)
Approvals RoHS Compliant
View Details
Piercing Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test and Measurement - Products for test accessories - Sockets 2 mm and 4 mm - Press-in socket SEB2-... - SEB2-F2,8 - Staubli Electrical Connectors
Specs
Probe Configuration FlatBlade; Pin and Socket; Spring Loaded; Flat connecting tab 2.8 mm x 0.8 mm
Voltage Rating 600 volts
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details