Staubli Electrical Connectors 66.8562-050-25

Description
A broad selection of stackable 4mm test leads with PVC or silicone insulation, available in selection of lengths and colours. Featuring 4mm multilam plugs with a rigid insulating sleeve on both ends and a 4mm socket. Lead Length = 50cm Current Rating = 32A Colour = Green Connector A Gender = Plug Connector B Gender = Plug Connector A Shrouded = Yes Connector B Shrouded = Yes Connector A Stackable = Yes Connector B Stackable = Yes Connector A Orientation = Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1229684 - RS Components, Ltd.
Corby, Northants, United Kingdom
A broad selection of stackable 4mm test leads with PVC or silicone insulation, available in selection of lengths and colours. Featuring 4mm multilam plugs with a rigid insulating sleeve on both ends and a 4mm socket. Lead Length = 50cm Current Rating = 32A Colour = Green Connector A Gender = Plug Connector B Gender = Plug Connector A Shrouded = Yes Connector B Shrouded = Yes Connector A Stackable = Yes Connector B Stackable = Yes Connector A Orientation = Straight

A broad selection of stackable 4mm test leads with PVC or silicone insulation, available in selection of lengths and colours. Featuring 4mm multilam plugs with a rigid insulating sleeve on both ends and a 4mm socket.
Lead Length = 50cm
Current Rating = 32A
Colour = Green
Connector A Gender = Plug
Connector B Gender = Plug
Connector A Shrouded = Yes
Connector B Shrouded = Yes
Connector A Stackable = Yes
Connector B Stackable = Yes
Connector A Orientation = Straight

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Test Probes
Product Number 1229684
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 22 AWG PVC Test Lead - 204XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
 - 1037378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Spring Loaded
Voltage Rating 1000 volts
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
OWON Active High Voltage Differential Probe -  - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Probe Type Voltage; High Voltage
Probe Technology Active
Bandwidth 100 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details