Staubli Electrical Connectors 66.8563-100-22

Description
A broad selection of stackable 4mm test leads with PVC or silicone insulation, available in selection of lengths and colours. Featuring 4mm multilam plugs with a rigid insulating sleeve on both ends and a 4mm socket. Lead Length = 1m Current Rating = 15A Colour = Red Connector A Gender = Plug Connector B Gender = Plug Connector A Shrouded = Yes Connector B Shrouded = Yes Connector A Stackable = Yes Connector B Stackable = Yes Connector A Orientation = Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1229679 - RS Components, Ltd.
Corby, Northants, United Kingdom
A broad selection of stackable 4mm test leads with PVC or silicone insulation, available in selection of lengths and colours. Featuring 4mm multilam plugs with a rigid insulating sleeve on both ends and a 4mm socket. Lead Length = 1m Current Rating = 15A Colour = Red Connector A Gender = Plug Connector B Gender = Plug Connector A Shrouded = Yes Connector B Shrouded = Yes Connector A Stackable = Yes Connector B Stackable = Yes Connector A Orientation = Straight

A broad selection of stackable 4mm test leads with PVC or silicone insulation, available in selection of lengths and colours. Featuring 4mm multilam plugs with a rigid insulating sleeve on both ends and a 4mm socket.
Lead Length = 1m
Current Rating = 15A
Colour = Red
Connector A Gender = Plug
Connector B Gender = Plug
Connector A Shrouded = Yes
Connector B Shrouded = Yes
Connector A Stackable = Yes
Connector B Stackable = Yes
Connector A Orientation = Straight

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Test Probes
Product Number 1229679
Unlock Full Specs
to access all available technical data

Similar Products

ATE One-Part Spring Probe, 3.00mm Centres - P1113CA3 - Harwin Plc
Specs
Probe Configuration Spring Loaded
Operating Temperature -40 to 180 C (-40 to 356 F)
Approvals RoHS Compliant (2015/863/EU) with Exemption 6c
View Details
OWON Passive High Voltage Probe -  - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Probe Type Voltage; High Voltage
Probe Technology Passive
Bandwidth 50 MHz
View Details
Test and Measurement - Products for test accessories - Sockets 2 mm and 4 mm - Panel-mount socket SLB2-... - SLB2-R - Staubli Electrical Connectors
Specs
Probe Configuration Pin and Socket; Spring Loaded; Round connecting pin Ø 1.9 mm
Voltage Rating 600 volts
View Details