The Keysight N2140 and N2142A are extremely low-cost passive probes that provide a switchable 10:1/1:1 attenuation and 75 MHz or 200 MHz bandwidth. They feature a high input resistance of 10 M⦠(switchable to 1 Mâ¦) to address a wide range of measurement needs with low probe loading. The probes can be adjusted for both low-frequency compensation and high-frequency compensation. For the best measurements, you should compensate your probes to match their characteristics to the oscilloscope. These probes are compatible with Keysight InfiniiVision Series oscilloscopes with 1 M⦠input.
Bandwidth DC to 75 MHz (134-6157), 200 MHz (134-6158),Cable length 1.3 m,Switchable 1:1 or 10:1 attenuation ratio,Input resistance of 1 M⦠(1:1) or 10 M⦠(10:1),Maximum input of 150 Vrms CAT II (1:1) or 300 Vrms CAT II (10:1),100 pf (1:1) of 15 pf (10:1) input capacitance,Compatib
Probe Type = Passive
Attenuation = 1:1, 10:1
Bandwidth = 200MHz
Connector Type = BNC
Model Number p = 1000/3000 X-Series
Number of Probes = 1
Safety Category Level = CAT II
Safety Category Voltage = 150 Vrms, 300 Vrms
Series = InfiniiVision
Safety Category = CAT II 150 Vrms, CAT II 300 Vrms
RS Components, Ltd. | |
---|---|
Product Category | Electrical Test Probes |
Product Number | 1346158 |
Probe Type | Oscilloscope; Passive |